EN
  • EN
  • DE

770156-5

Part No 770156-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 4POS IDC 16AWG TIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 4
Pitch 0.200" (5.08mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 16 AWG
Features Feed Through
Contact Finish Tin
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633064-770156-5
Ultra Librarian 3D Model Ultra Librarian 770156-5 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 3POS CRIMP TIN
Need more? Email Us
JST Sales America Inc.
CONN SOCKET 15POS IDC 26AWG TIN
Lowest to $0.2053
3M
CONN RCPT 12POS IDC 28AWG GOLD
Need more? Email Us
HARTING
CONN 4POS CRIMP 12-20AWG
Need more? Email Us
TE Connectivity
CONN RCPT 10POS IDC 22AWG TIN
Lowest to $2.7612
TE Connectivity
I/O CONN
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 1POS POKE-IN 16-18AWG
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG 2POS CRIMP 16-22AWG
Need more? Email Us
JST Sales America Inc.
CONN RCPT 6POS IDC 28AWG TIN
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess