EN
  • EN
  • DE
  • IT

AT28C04-25PI

Part No AT28C04-25PI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228156-AT28C04-25PI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C04-25PI CAD Model

Description

Microchip Technology AT28C04-25PI EEPROM

The Microchip Technology AT28C04-25PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit designed for robust data storage and retrieval in a wide range of applications. This EEPROM device offers a storage capacity of 4 Kilobits and is organized as 512 x 8, making it suitable for applications that require efficient and reliable non-volatile memory storage.

With an access time of 250 nanoseconds, the AT28C04-25PI provides fast data access, which is essential for performance-critical applications. The IC operates within a voltage range of 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with standard 5V operating environments.

One of the key features of the AT28C04-25PI is its endurance, with the ability to withstand up to 10,000 write/erase cycles, ensuring a long lifespan for applications that require frequent data updates. Additionally, data retention is rated at 10 years, guaranteeing that information remains intact over a significant period without power.

The device comes in a 28-pin Plastic Dual-In-Line Package (PDIP), which is widely used in the industry and known for its ease of handling and soldering onto a printed circuit board (PCB). The PDIP package also allows for easy insertion and removal, making it convenient for prototyping and production environments.

The AT28C04-25PI includes features like full static operation, no external clocking required, and input/output directly TTL compatible, making it a versatile choice for a myriad of applications, including industrial control systems, medical equipment, automotive electronics, and consumer products.

For design engineers and system integrators, the AT28C04-25PI is supported by Microchip Technology's renowned quality and reliability. The device is also backed by the company's technical support and extensive documentation, ensuring a smooth integration into various projects.

In summary, the Microchip Technology AT28C04-25PI EEPROM is a reliable and flexible non-volatile memory solution that provides fast data access, high endurance, and long-term data retention, all in a user-friendly PDIP package.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess