EN
  • EN
  • DE
  • IT

MAX1686EUB

Part No MAX1686EUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701862-MAX1686EUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1686EUB CAD Model

Description

Maxim Integrated MAX1686EUB High-Efficiency, Low-IQ, Step-Up DC-DC Converters

The MAX1686EUB from Maxim Integrated is a compact, high-efficiency step-up DC-DC converter designed for portable applications. It is housed in a micro-sized, 10-pin µMAX package, making it an excellent choice for space-constrained applications such as handheld devices. This powerful converter is capable of delivering a fixed or adjustable output voltage from a low-voltage input, which makes it suitable for battery-powered devices where extending battery life is crucial.

The MAX1686EUB operates from an input voltage range of 0.7V to 5.5V, making it versatile for use with single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, and single-cell Li-Ion batteries. It features an internal synchronous rectifier, which enhances its efficiency, especially at higher load currents. This efficiency is further boosted by its low quiescent current (IQ) of only 110µA (typical), thus minimizing battery drain when the device is in standby mode.

One of the key benefits of the MAX1686EUB is its ability to provide a high output current, up to 2A, depending on input/output voltage differential and inductor selection. This makes it suitable for applications that require bursts of power, such as GSM cellular phones. Additionally, its high switching frequency of up to 500kHz allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end product.

For enhanced flexibility, the output voltage of the MAX1686EUB can be set to a fixed value of 3.3V, 5V, or adjusted from 2.5V to 5.5V using two external resistors. This feature allows designers to tailor the output to the needs of their specific application without the need for additional components.

Other features include a low-battery detector, a logic-controlled shutdown mode, and thermal overload protection. These features not only protect the device but also contribute to the safety and reliability of the overall system. Whether for powering LCD displays, microprocessors, or other portable electronics, the MAX1686EUB offers a robust and efficient solution for step-up voltage conversion.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6937 $60.8559
17+ $7.1333 $121.2661
26+ $6.9104 $179.6704
35+ $6.6875 $234.0625
45+ $6.4645 $290.9025
60+ $5.7958 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess