EN
  • EN
  • DE

AT27LV512A-70JI

Part No AT27LV512A-70JI
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768936-AT27LV512A-70JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV512A
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV512A-70JI CAD Model

Description

Microchip Technology AT27LV512A-70JI Product Overview

The AT27LV512A-70JI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a reliable and durable non-volatile memory solution for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics.

Key Features and Benefits

  • High-Density Storage: The AT27LV512A-70JI provides 512K (64K x 8) bits of memory, offering ample storage for firmware, configuration parameters, or any data that must be preserved across power cycles.
  • Speed: With an access time of 70ns, this device allows for rapid data retrieval, making it suitable for high-speed microprocessor systems.
  • Low-Power Consumption: It operates with a low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 3.0V to 3.6V, providing flexibility in various system designs and ensuring compatibility with both 5V and 3.3V systems.
  • Temperature Range: The AT27LV512A-70JI is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Package Type: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling in manufacturing environments.
  • CMOS Technology: Built using CMOS process technology, the AT27LV512A-70JI ensures minimal power dissipation and high noise immunity.

Applications

The versatility of the AT27LV512A-70JI makes it an ideal choice for a variety of applications that require a dependable and flexible non-volatile memory solution. It is particularly well-suited for use in:

  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Telecommunication infrastructure
  • Consumer electronics

With its combination of high-density storage, speed, low power consumption, and robustness, the Microchip Technology AT27LV512A-70JI EEPROM stands out as a superior choice for designers and engineers looking to enhance their systems with reliable memory storage.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess