EN
  • EN
  • DE

AM3351BZCEA60

Part No AM3351BZCEA60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 298-LFBGA
Case / Package 298-NFBGA (13x13)
Family Name AM3351
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911356-AM3351BZCEA60
Ultra Librarian 3D Model Ultra Librarian AM3351BZCEA60 CAD Model

Description

The AM3351BZCEA60 is a high-performance microprocessor from Texas Instruments (TI) that is part of the Sitara™ family, designed to meet the needs of a wide range of industrial applications. This advanced system-on-chip (SoC) integrates a powerful ARM Cortex-A8 core running at a speed of up to 1GHz, delivering the computational power necessary for complex tasks in modern embedded systems.

Key Features:

  • CPU: ARM Cortex-A8 Processor capable of running up to 1GHz, offering a balanced performance for both computational and real-time processing.
  • Memory: Features a 16-bit DDR2/DDR3 memory interface for high-speed data transfer and efficient multitasking capabilities.
  • Graphics: Includes a 3D graphics accelerator that supports OpenGL ES 2.0, enabling advanced graphical interfaces and visualization.
  • Connectivity: Comes with a range of communication interfaces, including Ethernet MAC, USB 2.0 OTG with PHY, and CAN, making it suitable for networked applications.
  • Industrial Interface: Equipped with multiple industrial interface options such as UART, SPI, I2C, and GPIOs to connect with a variety of peripherals and sensors.
  • Power Management: Integrated power management system that supports a wide range of input voltages, contributing to energy-efficient operation.

Applications:

The versatility of the AM3351BZCEA60 makes it ideal for a multitude of applications, including:

  • Human Machine Interface (HMI)
  • Industrial automation and control systems
  • Networking equipment such as gateways and routers
  • Portable data terminals
  • Medical electronics
  • Point-of-sale (POS) machines

Quality and Reliability:

TI's commitment to quality ensures that the AM3351BZCEA60 is designed to meet the rigorous demands of industrial environments. With a wide temperature range and long-term availability, this processor is a reliable choice for critical applications where durability and uptime are paramount.

Support and Resources:

Developers can take advantage of Texas Instruments' extensive support network, including detailed documentation, development tools, and an active community forum. TI also offers evaluation modules and software development kits to accelerate the design process and reduce time to market.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9785 $54.8925
12+ $9.0080 $108.0960
18+ $8.7265 $157.0770
24+ $8.4450 $202.6800
31+ $8.1635 $253.0685
41+ $7.3190 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess