EN
  • EN
  • DE

27C4001-10F1

Part No 27C4001-10F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 100NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 075245-27C4001-10F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C4001-10F1 CAD Model

Description

The 27C4001-10F1 is a high-performance 4 Megabit (4 Mbit) EPROM (Erasable Programmable Read-Only Memory) chip developed by STMicroelectronics, a global semiconductor leader. This memory component is designed for applications that require fast read operations and a reliable non-volatile storage solution.

Key Features

  • Memory Capacity: The device offers a 4 Mbit storage capacity, enabling substantial code or data storage for embedded systems.
  • Access Time: With an access time of 100 ns, it provides quick data retrieval, ensuring efficient operation for high-speed microprocessor systems.
  • Programming Voltage: The 27C4001-10F1 supports a programming voltage of 12.5V, which is standard for EPROM technologies, facilitating easy integration with existing designs.
  • Package Type: This EPROM is available in a 32-pin DIP (Dual In-line Package), which is widely used and known for its ease of handling and robustness.
  • Extended Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications that may encounter extreme conditions.

Applications

The 27C4001-10F1 is ideal for a wide array of applications, such as:

  • Embedded systems requiring a reliable boot code storage
  • Automotive electronics that demand durable and robust memory solutions
  • Industrial control systems where long-term data retention is crucial
  • Telecommunication infrastructure that requires high-speed memory access
  • Consumer electronics that benefit from the chip's high-density storage

Reliability and Support

STMicroelectronics is committed to providing high-quality products and the 27C4001-10F1 is no exception. The device has been rigorously tested to meet industry standards for reliability and longevity. Additionally, STMicroelectronics offers comprehensive technical support and documentation, ensuring that designers can confidently integrate the 27C4001-10F1 into their projects.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess