EN
  • EN
  • DE

W27E512P-12

Part No W27E512P-12
Manufacturer Winbond Electronics
Catalog EPROM
Description 64K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409759-W27E512P-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27E512P-12 CAD Model

Description

The Winbond W27E512P-12 is a high-speed, electrically erasable and programmable read-only memory (EEPROM) device. It is organized as 64K x 8 bits, providing a storage capacity of 512 kilobits. This EEPROM offers non-volatile storage, meaning data is retained even when power is removed. The '12' in the part number indicates a typical access time of 120ns, making it suitable for applications requiring quick data retrieval.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in various embedded systems.
  • Industrial Control Systems: Employed in industrial control equipment for storing parameters, calibration data, and operating instructions.
  • Consumer Electronics: Found in devices like set-top boxes, gaming consoles, and other consumer electronics for storing program code and user settings.
  • Telecommunications Equipment: Utilized in telecom devices for storing network configurations and operating software.
  • Automotive Electronics: Can be used in automotive systems for storing calibration data and control algorithms (though less common due to newer memory technologies).

Features

  • Fast Access Time: 120ns access time allows for rapid data retrieval.
  • Non-Volatile Storage: Retains data even when power is off.
  • Electrically Erasable and Programmable: Enables in-system programming and reprogramming.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for ease of integration.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.
  • Low Power Consumption: Designed for low power operation.

Benefits

  • Reliable Data Storage: Provides a robust and reliable solution for storing critical data.
  • Flexibility: Electrically erasable and programmable feature allows for easy updates and modifications.
  • High Performance: Fast access time ensures quick data retrieval, improving system performance.
  • Ease of Integration: JEDEC standard pinout simplifies integration into existing systems.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The W27E512P-12 is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It supports both page mode and byte mode write operations. The device has a specified endurance of 10,000 erase/write cycles per byte and a data retention time of 10 years. This EEPROM is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for a wide range of operating environments.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess