The ON Semiconductor 74VHC164M is a high-speed CMOS device that belongs to a family of 8-bit serial-in, parallel-out shift registers. This integrated circuit is designed to offer a reliable and efficient solution for applications requiring the conversion of serial data to parallel format. The 74VHC164M is particularly well-suited for use in systems that need to expand the width of data paths or add additional I/O ports.
Key Features
- High-Speed Performance: The 74VHC164M operates at a fast propagation delay, ensuring rapid data processing and transfer.
- Low Power Consumption: With CMOS technology, it provides a low-power option for battery-operated and power-sensitive applications.
- Wide Operating Voltage Range: It can function within a voltage range of 2V to 5.5V, making it versatile for various digital systems.
- Edge-Triggered Clocking: The device uses edge-triggered clocking, which enables precise timing and synchronization with system clocks.
- Serial Data Input: Data is inputted serially through a single pin, which can help reduce the number of I/O lines used in a system.
- Parallel Data Output: Offers 8 parallel outputs, providing the ability to interface with other components or systems directly.
Applications
The 74VHC164M is ideal for a wide range of applications, including:
- Serial-to-parallel data conversion
- Remote control systems
- LED indicators and displays
- Data logging and storage devices
- Microprocessor/microcontroller interfaces
Product Specifications
The 74VHC164M shift register is offered in an SOIC-14 package, providing a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the 74VHC164M is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and stable performance in your electronic designs.