EN
  • EN
  • DE

TN1625-1000G-TR

Part No TN1625-1000G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR GEN PURPOSE 1000V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 1000V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 25mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 10A
Current - On State (It (RMS)) (Max) 16A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 190A, 200A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 033313-TN1625-1000G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN1625-1000G-TR CAD Model

Description

The TN1625-1000G-TR is a high-performance Triac manufactured by STMicroelectronics, a leader in the semiconductor industry. This state-of-the-art Triac is designed for AC power control applications where high bidirectional transient and blocking voltage capability is required. It is a pivotal component in the design of energy-efficient solutions, being suitable for a wide range of applications such as motor control, home appliances, lighting control, and static relays.

Key Features

  • Voltage Capacity: The TN1625-1000G-TR can handle voltages up to 1000V, making it ideal for applications that require high voltage operation.
  • Current Rating: With a current rating of 16A, this Triac can control a significant amount of power, suitable for various industrial and domestic devices.
  • Gate Trigger Voltage: The device features a specified gate trigger voltage (Vgt) which ensures reliable triggering.
  • Temperature Range: The operating junction temperature range from -40°C to +150°C allows for usage in environments with extreme temperature variations.
  • Package: Packaged in a D2PAK (TO-263), the TN1625-1000G-TR is designed for compactness and efficient heat dissipation.
  • Quality and Reliability: STMicroelectronics is known for their commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Applications

The TN1625-1000G-TR is versatile and can be used in a myriad of applications. Some of the most common uses include:

  • Light dimmers and electric bulb control circuits
  • Motor speed controllers for power tools and kitchen appliances
  • AC solid-state switches
  • Temperature modulation controls
  • Energy management systems

Why Choose the TN1625-1000G-TR?

Choosing the TN1625-1000G-TR for your AC power control needs means opting for a product that offers efficiency, reliability, and performance. STMicroelectronics' expertise in semiconductor technology ensures that this Triac stands out in the market for its high voltage and current capabilities, thermal efficiency, and robustness in a variety of applications. Whether you're developing solutions for home appliances or industrial machinery, the TN1625-1000G-TR is an excellent choice that will not disappoint.

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9892 $51.7192
62+ $1.6322 $101.1964
95+ $1.5812 $150.2140
131+ $1.5302 $200.4562
170+ $1.4792 $251.4640
227+ $1.3261 $301.0247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess