EN
  • EN
  • DE

M27C4001-12F1

Part No M27C4001-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 120NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 086019-M27C4001-12F1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M27C4001
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C4001-12F1 CAD Model

Description

STMicroelectronics M27C4001-12F1 EPROM Overview

The M27C4001-12F1 from STMicroelectronics is a high-speed 4 Megabit (4Mb) EPROM, offering a storage capacity of 4 million bits. It utilizes a 12V power supply for programming, ensuring compatibility with many microcontroller-based systems and standard EPROM programmers. The suffix '12F1' indicates the speed and package type of the device, with '12' denoting a 120 ns access time, which is suitable for high-performance applications.

Key Features

  • Memory Size: 4 Mbit (512Kb x8)
  • Access Time: 120 ns
  • Single 5V Read Operation: The device operates on a single 5V power supply, making it convenient for use with standard digital circuits.
  • Programming Voltage: 12.5V ± 0.25V
  • Package: The 12F1 comes in a 32-pin DIP (Dual In-line Package), providing a robust and easy-to-handle form factor for both prototyping and production.
  • Programming and Erasure Modes: The EPROM supports electrical programming and UV light erasure, allowing for multiple cycles of writing and erasing data.
  • Low Power Consumption: Features low power consumption in standby mode, making it an energy-efficient choice for battery-powered devices.

Applications

The M27C4001-12F1 is versatile and can be used in a wide array of applications. Its fast access time and large memory capacity make it ideal for use in:

  • Embedded systems
  • Microcontroller-based applications
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M27C4001-12F1 EPROM is designed to meet the high standards expected in professional electronic components, ensuring stable and reliable performance over its operational lifespan. Its ability to be reprogrammed multiple times provides flexibility and longevity to designers, making it a cost-effective solution for a variety of programming needs.

For detailed technical specifications, application notes, and programming information, customers are encouraged to refer to the official datasheet and product documentation available from STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess