Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45 ns 28-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AT27C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 14
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911874-AT27C256R-45PC
Ultra Librarian 3D Model Ultra Librarian AT27C256R-45PC CAD Model

Description

Microchip Technology AT27C256R-45PC Overview

The AT27C256R-45PC is a high-performance 256K EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, renowned for its reliability and versatility in various applications. This particular model offers a substantial 256 kilobits of memory, providing ample space for firmware storage, boot code, and other read-only data in embedded systems.

Key Features

  • Memory Size: The device contains 256 kilobits (32K x 8) of memory, which is accessible in an organized 8-bit format, making it ideal for storing large codebases or data sets.
  • Access Time: With an impressive access time of 45ns, the AT27C256R-45PC allows for rapid data retrieval, ensuring that performance-critical applications can operate efficiently without delay.
  • Single 5V Power Supply: The chip operates on a single 5V power supply, which is typical for TTL environments, making it easy to integrate into existing systems without the need for additional power components.
  • Low Power Consumption: It features low power consumption in standby mode, which is crucial for battery-powered or energy-saving applications.
  • Programming: The EPROM can be electrically erased and reprogrammed, allowing developers to update firmware or make changes to the system without replacing the chip.
  • Package Type: The AT27C256R-45PC comes in a 28-pin DIP (Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs and prototyping.
  • Temperature Range: This device is designed to operate within an industrial temperature range, making it suitable for use in environments that experience extreme conditions.

Applications

The versatility of the AT27C256R-45PC makes it an excellent choice for a broad range of applications. It is commonly used in:

  • Embedded systems for storing application code
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust design and flexible usage, the Microchip Technology AT27C256R-45PC EPROM is an essential component for developers looking to incorporate a reliable memory solution into their designs.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV010A-70JC
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
ECAD model for M27C4001-80XF1
Microchip Technology
IC EPROM 1M PARALLEL 40DIP
Lowest to $7.6842
ECAD model for AT27C1024-70PU
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12
Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $10.9684
ECAD model for M27C2001-12F6
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention