EN
  • EN
  • DE

AT27C020-55JC

Part No AT27C020-55JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27C020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862087-AT27C020-55JC
Ultra Librarian 3D Model Ultra Librarian AT27C020-55JC CAD Model

Description

Microchip Technology AT27C020-55JC Product Overview

The AT27C020-55JC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides a robust storage solution for advanced electronic systems. This integrated circuit is an ideal component for applications requiring fast and reliable non-volatile memory storage.

Key Features:

  • Memory Capacity: The AT27C020-55JC offers a substantial 2 Megabit (256K x 8) storage capacity, enabling it to store large configurations or firmware codebases.
  • Access Time: With an access time of 55 nanoseconds, this EEPROM allows for rapid data retrieval, contributing to the overall efficiency of the systems it is integrated into.
  • Programming Voltage: This device operates at a standard 5V programming voltage, making it compatible with a wide range of microcontrollers and digital circuits.
  • Package Type: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
  • Temperature Range: The AT27C020-55JC is designed to operate over an industrial temperature range, ensuring reliability in a variety of environments.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the AT27C020-55JC allows it to be used across a broad spectrum of applications, including but not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its combination of speed, capacity, and power efficiency, the AT27C020-55JC from Microchip Technology stands out as a reliable EEPROM solution for storing critical data and firmware that require long-term data retention without power.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Lowest to $7.1692
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess