EN
  • EN
  • DE

24AA025T-I/OT

Part No 24AA025T-I/OT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C SOT23-6  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 24AA025
Other Names 24AA025T-I/OTDKR,24AA025T-I/OTCT,24AA025T-I/OTTR,24AA025TIOT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254589-24AA025T-I/OT
Ultra Librarian 3D Model Ultra Librarian 24AA025T-I/OT CAD Model

Description

Product Overview: 24AA025T-I/OT

The 24AA025T-I/OT is a 2Kb I2C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and low-power operation. This memory chip is designed to provide a flexible data storage solution for complex embedded systems and is often utilized in a variety of applications ranging from industrial, automotive to consumer electronics.

Key Features

  • Memory Size: The device offers 2 Kbits of memory, which is organized as 256 x 8 bits, suitable for storing configuration data, serial numbers, calibration data and other application-specific information.
  • Interface Type: It uses the I2C (Inter-Integrated Circuit) serial interface, which is a widely used protocol that enables communication between microcontrollers and peripheral devices like this EEPROM with just two wires (SDA and SCL).
  • Operating Voltage: The 24AA025T-I/OT is designed to work with a wide range of voltages, from 1.7V to 5.5V, making it versatile for different circuit designs and power requirements.
  • Temperature Range: This device is operational over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, it allows for quick data updates, enhancing the performance of the overall system.
  • Packaging: The EEPROM comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility and robustness of the 24AA025T-I/OT make it an excellent choice for an array of applications, including:

  • Smart cards and RFID tags
  • Consumer electronics settings such as set-top boxes, gaming devices, and smart TVs
  • Industrial and automotive systems for configuration and calibration data storage
  • Medical devices requiring non-volatile memory backup
  • Networking equipment

Microchip Technology's 24AA025T-I/OT is a testament to the company's commitment to providing high-quality, reliable memory solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7791 $50.6415
160+ $0.6393 $102.2880
245+ $0.6193 $151.7285
335+ $0.5994 $200.7990
435+ $0.5794 $252.0390
580+ $0.5194 $301.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess