EN
  • EN
  • DE

AT27C010L-20JC

Part No AT27C010L-20JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005580-AT27C010L-20JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C010L-20JC CAD Model

Description

Microchip Technology's AT27C010L-20JC: One-Time Programmable (OTP) EPROM

The AT27C010L-20JC from Microchip Technology is a high-performance One-Time Programmable (OTP) EPROM, offering a substantial 1 Megabit of memory. This device is tailored for applications requiring large nonvolatile memory with flexible and reliable data storage. The 'L' in the product name signifies a low-power version, making it an ideal choice for power-sensitive designs.

With an access time of 200 ns (20JC), the AT27C010L-20JC ensures swift data retrieval, enhancing the performance of microprocessor systems. It operates within the industrial temperature range, making it resilient and suitable for applications that may be exposed to harsh environmental conditions.

The AT27C010L-20JC comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package. This package type is known for its compact footprint and durability, providing reliable connections in a variety of circuit board layouts. The device is also compatible with JEDEC standards, ensuring interoperability with other standard JEDEC devices.

Key features of the AT27C010L-20JC include:

  • High-density Storage: With 1 Megabit of memory, it can store large amounts of data, which is crucial for system boot or configuration purposes.
  • Low-power Consumption: This OTP EPROM is designed to consume minimal power, extending the battery life of portable devices.
  • Fast Access Time: The 200 ns access time allows for quick data access, contributing to the overall efficiency of the system it is implemented in.
  • Wide Operating Range: It is designed to function reliably across a wide range of temperatures, suitable for industrial applications.
  • Programming Versatility: It can be programmed with industry-standard EPROM programmers, simplifying the development and production process.

The AT27C010L-20JC is a versatile memory component for systems that require a reliable and long-term data storage solution. Its robust design, coupled with low power consumption and high storage capacity, makes it an excellent choice for a wide range of applications including embedded systems, telecommunications, computing, automotive industries, and more.

Overall, the Microchip AT27C010L-20JC represents a blend of performance, durability, and efficiency, making it a go-to solution for designers looking to integrate a dependable memory element into their electronic systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess