EN
  • EN
  • DE

AT27BV256-12JC

Part No AT27BV256-12JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27BV256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911869-AT27BV256-12JC
Ultra Librarian 3D Model Ultra Librarian AT27BV256-12JC CAD Model

Description

The AT27BV256-12JC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to offer a reliable and flexible storage solution for various applications. This robust non-volatile memory component is particularly well-suited for applications requiring storage and retrieval of data without the need for a battery to maintain the information.

Key Features

  • Memory Size: The AT27BV256-12JC comes with a memory size of 256 kilobits, providing ample space for firmware storage, configuration parameters, or any other data that requires persistence.
  • Access Time: It offers a fast access time of 120 nanoseconds, which ensures quick data retrieval, enhancing the overall performance of the system it is integrated into.
  • Programming Voltage: This device operates at a standard programming voltage, which simplifies the power supply design and reduces the overall system cost.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Packaging: The EEPROM is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is ideal for space-constrained applications.

Applications

The AT27BV256-12JC is versatile and can be used across a wide range of applications, including:

  • Embedded systems
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the AT27BV256-12JC is no exception. Customers can expect consistent performance and durability, backed by Microchip's strong technical support and service network. This ensures not just a product that meets the technical requirements but also the peace of mind that comes from partnering with a trusted supplier in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
Winbond Electronics
64K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess