EN
  • EN
  • DE

AT25640AN-10SI-1.8

Part No AT25640AN-10SI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC, EEPROM, AT25640AN-10SI-1.8 1.8V, 8X8, SOIC-8, 5MHZ, I-temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 80 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 64 kb
Frequency 5 MHz
Interface SPI, Serial
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 62.5 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Pins 8
RoHS Compliant
Win Source Part Number 1015470-AT25640AN-10SI-1.8
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25640AN-10SI-1.8 CAD Model

Description

Microchip Technology AT25640AN-10SI-1.8 EEPROM

The AT25640AN-10SI-1.8 is a high-performance, 64K serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This product is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: This device offers a substantial 64-Kbit (8,192 x 8) storage capacity, enabling ample space for firmware, parameter settings, or small application code.
  • Interface Type: The AT25640AN-10SI-1.8 utilizes the standard SPI (Serial Peripheral Interface) which allows for simple integration into most microcontroller-based systems and ensures fast data transfer rates.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • Speed: With a clock frequency of 10MHz, it provides a swift data access rate, thus enhancing the overall performance of systems that require quick read and write operations.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Packaging: Supplied in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, the AT25640AN-10SI-1.8 is space-efficient and suitable for PCBs with limited real estate.

Applications

The versatility of the AT25640AN-10SI-1.8 EEPROM makes it an excellent choice for a variety of applications, including:

  • Storage of device configuration and calibration data
  • Parameter settings for industrial control systems
  • Preservation of user settings in consumer electronics
  • Automotive systems requiring non-volatile memory backup
  • Medical devices where data integrity and retention are critical

The AT25640AN-10SI-1.8 from Microchip Technology stands out as a reliable and efficient solution for designers and engineers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess