EN
  • EN
  • DE

AT24C16NSC27

Part No AT24C16NSC27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046313-AT24C16NSC27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C16NSC27 CAD Model

Description

Microchip Technology's AT24C16NSC27 EEPROM

The AT24C16NSC27 is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) component from the renowned manufacturer, Microchip Technology. This device offers a significant 16-Kbit (2,048 x 8) storage capacity, making it ideal for applications that require non-volatile memory with low power consumption and a small footprint.

Key Features

  • Memory Size: The AT24C16NSC27 provides a substantial 16-Kbit storage space, organized as 2,048 words of 8 bits each, which is ample for storing configuration data, calibration constants, and state information in various electronic systems.
  • Interface: It operates via a two-wire serial interface, I²C (Inter-Integrated Circuit), which is widely used due to its simplicity and efficiency in connecting multiple devices on the same bus.
  • Operating Voltage: The device supports a wide range of supply voltages from 2.7V to 5.5V, accommodating diverse system requirements and ensuring compatibility with both 5V and 3.3V logic levels.
  • Write Protect: It incorporates a hardware write-protect feature, which prevents accidental data overwrites and ensures data integrity during critical operations.
  • Endurance: The EEPROM boasts a high write endurance, with a minimum of one million write cycles per word, and a data retention period of over 100 years, guaranteeing long-term reliability for applications that necessitate frequent data updates.
  • Speed: Fast write times are a hallmark of this device, with a 5 ms max write cycle time, facilitating rapid data storage and minimal system downtime.

Applications

The versatility of the AT24C16NSC27 makes it suitable for a variety of applications, such as:

  • Embedded systems requiring non-volatile memory storage
  • Device configuration and calibration storage
  • Industrial and automotive control systems
  • Smart cards and identification systems
  • Consumer electronics, such as personal media players and gaming devices

In summary, the AT24C16NSC27 EEPROM from Microchip Technology stands out as a reliable and flexible memory solution for designers and engineers who require a compact, low-power, and high-endurance non-volatile storage option for their sophisticated electronic systems.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess