The AM27C1024-120/BQA is a high-performance 1 Mbit (128K x 8) CMOS EPROM manufactured by AMD. It is designed for applications requiring high-density, non-volatile storage with fast access times. This device offers reliable storage for firmware, boot code, and other critical data.
Applications
- Embedded systems requiring non-volatile storage
- Microcontroller-based applications
- Industrial control systems
- Telecommunications equipment
- Networking devices
- Automotive electronics
Features
- Fast access time: 120 ns
- Single 5V power supply
- Fully static operation
- TTL compatible inputs and outputs
- Three-state output control
- Available in a windowed package for UV erasure
- Low power consumption
- Programming voltage: Typically 12.5V
Benefits
- Provides reliable non-volatile memory storage
- Fast access time ensures quick data retrieval
- Simple interface simplifies integration into systems
- Low power consumption is beneficial for battery-powered applications
- UV erasability allows for reprogramming and design flexibility
- Suitable for harsh industrial environments
Additional Details
The AM27C1024-120/BQA EPROM utilizes proven CMOS technology to provide high reliability and data retention. The three-state output allows for easy interface with microprocessors and other digital systems. The device operates with a single 5V power supply and features fully static operation, eliminating the need for external clocks or refresh cycles. The windowed package allows for erasing the memory contents using ultraviolet light, making it reprogrammable. AMD ensures that the AM27C1024-120/BQA meets stringent quality standards for reliable performance. The organization of the memory is 128K x 8, offering ample storage capacity.