EN
  • EN
  • DE

AT24C16B-10PC

Part No AT24C16B-10PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046308-AT24C16B-10PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C16B-10PC CAD Model

Description

The AT24C16B-10PC is a high-performance, 16-Kbit serial EEPROM from Microchip Technology, designed for storage applications where low-power and low-voltage operation are essential. This EEPROM device operates from a voltage range of 2.7V to 5.5V, making it suitable for a wide array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: 16-Kbit (2,048 x 8)
  • Operating Voltage: 2.7V to 5.5V, accommodating a range of power supplies and systems
  • Communication Interface: I²C (2-wire) serial interface, which allows for easy integration into existing systems with minimal pin count
  • Write Cycle Time: 5 ms (max), enabling quick data storage
  • Endurance: 1 million write cycles, ensuring a long operational lifespan
  • Data Retention: 100 years, providing reliable long-term data storage
  • Package: The AT24C16B-10PC comes in a DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and production
  • Access Time: Fast read and write operations, facilitating efficient data access

Applications

The AT24C16B-10PC is versatile and can be used in a variety of applications. It is ideal for dynamic data storage, such as configuration settings, calibration data, and user interface adjustments. Its robust design makes it suitable for:

  • Industrial and factory automation systems
  • Automotive control units
  • Portable consumer electronics
  • Smart cards and identification systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The AT24C16B-10PC is manufactured to high standards, ensuring that it meets the rigorous demands of professional environments. With Microchip's reputation, customers can trust the AT24C16B-10PC for their critical data storage needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess