EN
  • EN
  • DE

AT22V10-25JC

Part No AT22V10-25JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Epld 500 Gate - 25NS Otp Plcc Com Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Max Frequency 41.6 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 55 mA
Number of Macrocells 10
RoHS Compliant
Win Source Part Number 1020885-AT22V10-25JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10-25JC CAD Model

Description

Microchip Technology AT22V10-25JC Product Overview

The AT22V10-25JC is a high-performance programmable logic device (PLD) from the renowned semiconductor manufacturer, Microchip Technology. This device is part of the Atmel SPLD family, which is known for its versatility and reliability in various electronic applications. The AT22V10-25JC is designed to meet the needs of high-speed logic design and is particularly suited for implementing combinatorial and sequential logic circuits.

With its 25ns propagation delay, the AT22V10-25JC ensures swift operation, making it an excellent choice for time-sensitive tasks. The device comes in a robust 28-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for a secure and reliable connection to the printed circuit board (PCB).

The AT22V10-25JC boasts a wide operating voltage range of 5V ±10%, accommodating standard TTL (Transistor-Transistor Logic) levels, and making it compatible with a broad range of digital systems. Its high-speed performance is complemented by low power consumption, which is a critical factor for energy-efficient designs.

Programming the AT22V10-25JC is done via industry-standard programming devices, which allows designers to customize the logic functions according to their specific requirements. Once programmed, the device can be used to implement multiple logic functions, such as decoders, counters, multiplexers, and control circuits, without the need for additional components. This integration capability not only saves board space but also reduces system complexity and cost.

The reliability of the AT22V10-25JC is underscored by its wide temperature range, operating reliably between -40°C and 85°C. This makes it suitable for use in harsh environmental conditions, ensuring consistent performance in both commercial and industrial applications.

In summary, the Microchip Technology AT22V10-25JC is a versatile, high-speed, and energy-efficient programmable logic device that offers designers the flexibility to create complex logic circuits in a compact and cost-effective manner. Its robust packaging, combined with the ability to function in extreme temperatures, makes it a reliable choice for a myriad of electronic applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess