Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV65
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565105-AT17LV65-10PC
Ultra Librarian 3D Model Ultra Librarian AT17LV65-10PC CAD Model

Description

The AT17LV65-10PC is a cutting-edge FPGA (Field-Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is specifically designed for use in a wide range of high-performance applications that require flexible, reprogrammable logic architectures.

Key Features

  • Memory Size: The AT17LV65-10PC comes with a memory size of 65K bits, providing ample space for FPGA configuration data or other application-specific information.
  • Speed: With a 10 ns access time, this EEPROM offers rapid data retrieval, ensuring efficient performance for time-sensitive applications.
  • Interface: It features a simple serial interface that is compatible with most FPGAs, making it an ideal choice for system designers looking for a straightforward and reliable configuration memory solution.
  • Voltage Range: The operating voltage range of 3V to 3.6V allows for integration with low-voltage systems, which is increasingly important in modern power-sensitive designs.
  • Package: The device is available in a compact 20-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing a robust physical connection and ease of replacement or upgrades.
  • Temperature Range: Designed to operate over an industrial temperature range, the AT17LV65-10PC guarantees reliability under extreme conditions, making it suitable for a broad array of industrial applications.

Applications

The versatility of the AT17LV65-10PC makes it a perfect fit for various applications including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Why Choose the AT17LV65-10PC?

Microchip Technology's commitment to quality ensures that the AT17LV65-10PC is a reliable and durable choice for system designers. Its compatibility with various FPGAs, along with its low-power consumption and high-speed access time, makes it an efficient and versatile solution for a multitude of programmable logic applications. Whether you're working on a complex industrial system or an innovative consumer product, the AT17LV65-10PC offers the performance and flexibility needed to meet your design requirements.

You May Also Be Interested in

Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Need more? Email Us
ECAD model for AT17LV512A-10JC
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Need more? Email Us
ECAD model for AT17F080-30JU
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V01SO20I
Amd
IC PROM SRL FOR 2M GATE 44-VQFP
Lowest to $116.5414
ECAD model for XC18V02VQ44C
Amd
IC PROM SRL FOR 1M GATE 20-TSSOP
Lowest to $33.2632
ECAD model for XCF01SVOG20C
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Need more? Email Us
ECAD model for AT17LV65-10PC
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
ECAD model for XC18V256PC20C
Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us
ECAD model for AT17N010-10PC
Xilinx Inc.
IC PROM SER 200K I-TEMP 8-DIP
Need more? Email Us
ECAD model for XC17S200APDG8I

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention