EN
  • EN
  • DE

AT17LV002-10SU

Part No AT17LV002-10SU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC EEPROM SRL CONFG 2M LV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT17LV002
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565073-AT17LV002-10SU
Ultra Librarian 3D Model Ultra Librarian AT17LV002-10SU CAD Model

Description

The AT17LV002-10SU is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This product is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications that require data retention after power-off.

Key Features

  • Memory Size: The AT17LV002-10SU offers a substantial storage capacity, making it suitable for storing firmware, configuration parameters, or any other data that needs to be preserved across power cycles.
  • Speed: With an access time of 10 ns, this EEPROM provides rapid data access, ensuring high-speed operations for time-sensitive applications.
  • Interface: The device utilizes a simple serial interface for communication, which simplifies the integration process with a wide range of microcontrollers and processors.
  • Package: It comes in a compact 8-SOIC (0.154", 3.90mm Width) package, making it suitable for space-constrained applications.
  • Supply Voltage: Operating on a voltage range of 3V to 3.6V, the AT17LV002-10SU is compatible with most low-voltage systems and can be easily incorporated into battery-operated devices.
  • Temperature Range: This EEPROM is designed to perform reliably in a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the AT17LV002-10SU EEPROM makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the AT17LV002-10SU EEPROM is a reliable component for preserving critical data and enhancing the functionality of electronic systems. Its robust design and ease of use make it an essential part of any designer's toolkit.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
Lowest to $5.4135
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.3976 $98.7952
3+ $40.5314 $121.5942
4+ $39.2648 $157.0592
6+ $37.9982 $227.9892
7+ $36.7316 $257.1212
10+ $32.9318 $329.3180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess