EN
  • EN
  • DE

AT17LV128-10JC

Part No AT17LV128-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CFG PROM 128K 3.3V 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 128KB
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV128
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565089-AT17LV128-10JC
Ultra Librarian 3D Model Ultra Librarian AT17LV128-10JC CAD Model

Description

Microchip Technology AT17LV128-10JC EEPROM

The AT17LV128-10JC is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a non-volatile memory solution with a robust feature set and reliability for a wide range of applications.

Key Features

  • Memory Capacity: The AT17LV128-10JC comes with a memory size of 128Kb, providing sufficient space for firmware storage, configuration parameters, or small application code.
  • Speed: With an access time of 10ns, this EEPROM allows for quick read operations, making it suitable for high-speed applications that require efficient data retrieval.
  • Interface: The device supports a simple serial interface for communication, which can be easily integrated with most microcontrollers and processors.
  • Voltage Range: It operates within a voltage range of 3V to 3.6V, making it compatible with low-voltage systems and ensuring low power consumption.
  • Package: The AT17LV128-10JC is offered in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
  • Endurance: This EEPROM boasts a high endurance with a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: It guarantees data retention for a minimum of 20 years, providing a stable and reliable storage solution over an extended period.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The AT17LV128-10JC is ideal for a variety of applications where reliable and durable non-volatile memory is critical. It is commonly used in:

  • Embedded systems for configuration and firmware storage
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust feature set and proven reliability, the AT17LV128-10JC from Microchip Technology is an excellent choice for designers looking for a high-quality EEPROM solution.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess