EN
  • EN
  • DE

AT17C256-10SI

Part No AT17C256-10SI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC EEPROM FPGA 256KB 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT17C256
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911794-AT17C256-10SI
Ultra Librarian 3D Model Ultra Librarian AT17C256-10SI CAD Model

Description

Microchip Technology's AT17C256-10SI EEPROM

The AT17C256-10SI is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, designed to provide reliable non-volatile memory storage. With a storage capacity of 256Kb, this EEPROM is an ideal solution for applications that require data retention without power, such as configuration storage, device calibration data, and firmware storage for various electronic systems.

Key Features of the AT17C256-10SI

  • Memory Size: 256Kb, providing ample space for critical data and firmware.
  • Interface Type: Serial, which allows for a simple connection to microcontrollers and other digital systems with minimal pin usage.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
  • Package / Case: SOIC-8, a widely used package that is compatible with standard PCB layouts and easy to integrate into a variety of designs.
  • Access Time: 10ns, offering fast read times that are essential for high-speed applications.

Application Areas

The AT17C256-10SI EEPROM is versatile and can be used across a wide array of applications. It is particularly suitable for:

  • Embedded systems that require configuration parameters to be stored persistently.
  • Consumer electronics where user settings need to be preserved across power cycles.
  • Industrial control systems that demand reliable data logging capabilities.
  • Automotive electronics, where durability and data integrity are of utmost importance.
  • Telecommunications equipment that requires the storage of calibration data or firmware updates.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT17C256-10SI EEPROM is manufactured to high standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the AT17C256-10SI into your project as seamless as possible.

With its robust feature set and reliable performance, the AT17C256-10SI from Microchip Technology is an excellent choice for designers looking for a dependable EEPROM solution.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess