EN
  • EN
  • DE

AT17F080-30CU

Part No AT17F080-30CU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FLASH CONFIG 8M 8LAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type FLASH
Memory Size 8Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TDFN
Supplier Device Package 8-LAP (6x6)
Base Product Number AT17F080
Standard Package 83 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 861996-AT17F080-30CU
Ultra Librarian 3D Model Ultra Librarian AT17F080-30CU CAD Model

Description

The AT17F080-30CU is a cutting-edge configuration memory device from Microchip Technology, designed to store the configuration data for field programmable gate arrays (FPGAs). This high-performance, low-power nonvolatile memory is an essential component for systems that require quick and reliable configuration or reconfiguration.

Key Features

  • Memory Size: The AT17F080-30CU boasts an 8-megabit memory size, providing ample space to store complex configuration data for advanced FPGA designs.
  • Speed: With a 30 MHz clock frequency, this device offers a rapid data transfer rate, ensuring fast configuration loading times and minimal system downtime.
  • Interface: It features a simple serial interface, which facilitates easy connection with most FPGAs and streamlines the integration process.
  • Package: Housed in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, the AT17F080-30CU is designed for space-efficient PCB layouts.
  • Supply Voltage: Operating with a supply voltage range of 3.0V to 3.6V, it is compatible with low-voltage systems and helps to maintain energy efficiency.

Applications

The AT17F080-30CU is versatile and can be used in a wide range of applications where FPGA-based solutions are employed. These include but are not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Aerospace and defense systems
  • Automotive electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT17F080-30CU is built to meet the stringent requirements of various industries, ensuring performance and durability. In addition, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting a hassle-free process for designers and engineers.

For more information or to inquire about purchasing, interested parties are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess