EN
  • EN
  • DE

AT17LV010-10CU

Part No AT17LV010-10CU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 1M 8-LAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TDFN
Supplier Device Package 8-LAP (6x6)
Base Product Number AT17LV010
Standard Package 83 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911797-AT17LV010-10CU
Ultra Librarian 3D Model Ultra Librarian AT17LV010-10CU CAD Model

Description

The AT17LV010-10CU is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for flexible, non-volatile storage solutions in advanced digital systems. This EEPROM device is particularly well-suited for applications requiring data retention after power-off, configuration storage, or firmware updates.

Key Features

  • Memory Size: The AT17LV010-10CU offers 1 Mbit of storage capacity, providing ample space for critical data and configuration parameters.
  • Speed: This device features a fast read speed with a 10 MHz clock rate, ensuring quick access to stored information when performance is crucial.
  • Interface: It uses a simple serial interface for communication, which minimizes the number of I/O pins required and simplifies PCB design and layout.
  • Voltage Range: The operating voltage range of 3.0V to 3.6V makes it compatible with most modern low-power logic circuits and microcontrollers.
  • Package: The AT17LV010-10CU comes in a compact 8-pin CERDIP package, which provides robust physical protection and reliable performance in a variety of environments.
  • Temperature Range: With an operational temperature range from 0°C to +70°C, it is suitable for commercial applications that do not require extended temperature ranges.
  • Low Power Consumption: It is designed for low-power operation, making it an ideal choice for battery-powered and power-sensitive applications.

Applications

The AT17LV010-10CU is versatile and can be used in a wide array of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Automotive Systems
  • Medical Devices
  • Smart Home Devices

With its reliable storage capabilities and compatibility with a broad range of devices, the AT17LV010-10CU EEPROM from Microchip Technology is an excellent choice for designers looking to enhance the functionality and flexibility of their electronic products.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7526 $68.2578
7+ $18.6689 $130.6823
10+ $18.0855 $180.8550
14+ $17.5021 $245.0294
18+ $16.9187 $304.5366
23+ $15.1684 $348.8732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess