Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Memory Size 256Kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number XC17256E
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 845324-XC17256EPD8I
Ultra Librarian 3D Model Ultra Librarian XC17256EPD8I CAD Model

Description

The 845324-XC17256EPD8I is a configuration PROM (Programmable Read-Only Memory) integrated circuit (IC) designed for use with FPGAs (Field Programmable Gate Arrays).

  • Memory Size: 256Kb
  • Voltage - Supply: 4.5V ~ 5.5V
  • Mounting Type: Through Hole
  • Package / Case: 8-DIP (0.300", 7.62mm)
  • Supplier Device Package: 8-PDIP
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Tube
  • Manufacturer: AMD
  • Status: Obsolete

You May Also Be Interested in

Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS64SI16NGA
Amd
IC PROM SRL 128M GATE 64-FTBGA
Lowest to $655.2000
ECAD model for XCF128XFT64C
Amd
CONFIG MEMORY, 1M BITS, SERIAL
Lowest to $11.2958
ECAD model for XC17S150XLPD8C
Xilinx Inc.
XC1700E series are available in 5V and 3.3V versions | IC PROM SER I-TEMP 36K 8-DIP
Lowest to $97.8893
ECAD model for XC1736EPD8I
Amd
CONFIG MEMORY, 2MX1, SERIAL
Lowest to $10.0375
ECAD model for XC1702LPC44C
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
ECAD model for XC17S30VO8C
Amd
IC PROM SER I-TEMP 256K 8-DIP
Lowest to $77.5643
ECAD model for XC17256EPD8I
Amd
IC PROM SER 5000 I-TEMP 8-DIP
Need more? Email Us
ECAD model for XC17S15APD8I
Amd
IC PROM SRL FOR 2M GATE 20-TSSOP
Lowest to $39.1009
ECAD model for XCF02SVOG20

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5643 $77.5643
2+ $75.1404 $150.2808
3+ $72.7164 $218.1492
4+ $70.2925 $281.1700
6+ $63.0209 $378.1254
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention