EN
  • EN
  • DE

AT17C65-10JI

Part No AT17C65-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 65K 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 64kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C65
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565068-AT17C65-10JI
Ultra Librarian 3D Model Ultra Librarian AT17C65-10JI CAD Model

Description

Microchip Technology AT17C65-10JI Product Overview

The AT17C65-10JI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a reliable and flexible non-volatile memory solution for a wide range of applications. This EEPROM is part of the Atmel series of memory products and is known for its robustness, endurance, and ease of integration into various electronic systems.

Key Features and Benefits

  • Density: The AT17C65-10JI offers a storage capacity of 65Kb, which is ideal for storing firmware, configuration parameters, or other small data sets that require frequent updates.
  • Speed: With an access time of 10 nanoseconds, this memory device ensures quick data retrieval, contributing to the overall performance efficiency of the system it's integrated with.
  • Interface: The device features a simple serial interface, which facilitates easy connection to microcontrollers and other host devices without the need for complex wiring or high pin counts.
  • Operating Voltage: It operates within a voltage range of 3V to 3.6V, making it compatible with low-power applications and battery-operated devices.
  • Temperature Range: Designed to withstand harsh environments, the AT17C65-10JI operates over an industrial temperature range of -40°C to 85°C, ensuring reliability across various operating conditions.
  • Packaging: The device comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the memory chip.

Applications

The AT17C65-10JI is suitable for a variety of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT17C65-10JI is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. The device's longevity and reliability make it a preferred choice for designers and engineers looking for a dependable memory solution.

With its combination of performance, durability, and ease of use, the AT17C65-10JI from Microchip Technology stands out as a superior choice for your memory storage needs.

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess