EN
  • EN
  • DE

AT17C010A-10JI

Part No AT17C010A-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CONFIG PROM 1M 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C010
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565060-AT17C010A-10JI
Ultra Librarian 3D Model Ultra Librarian AT17C010A-10JI CAD Model

Description

Microchip Technology AT17C010A-10JI FPGA Configuration Memory

The AT17C010A-10JI from Microchip Technology is a robust FPGA (Field Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) designed to store the configuration data for FPGA devices. This product is part of the AT17 series and provides a reliable non-volatile memory solution for programmable logic devices.

Key Features:

  • Memory Size: The AT17C010A-10JI offers a memory capacity of 1 Mbit, which is sufficient for storing complex FPGA configurations.
  • Interface: It utilizes a simple serial access to write data to and read data from the memory array. This serial interface is compatible with the SPI (Serial Peripheral Interface) protocol, ensuring easy integration with most FPGA devices.
  • Speed: The device operates at a speed grade of -10, providing a fast access time that is critical for reducing the configuration time of the FPGA at power-up.
  • Package Type: This memory comes in a PLCC (Plastic Leaded Chip Carrier) package with 32 leads, referenced by the 'JI' suffix in its part number, which offers a compact footprint and robust physical protection.
  • Supply Voltage: It is designed to work with a supply voltage range typically between 3.0V to 3.6V, making it compatible with a wide range of FPGA devices and systems.
  • Temperature Range: The AT17C010A-10JI operates reliably across an industrial temperature range, ensuring performance in demanding environments.

Applications:

The Microchip AT17C010A-10JI is ideal for use in a variety of applications where FPGA devices are employed, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Aerospace and defense systems

With its robust design and compatibility with numerous FPGA architectures, the AT17C010A-10JI is a versatile solution for system designers looking to ensure the integrity and reliability of their programmable logic devices.

You May Also Be Interested in

Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess