EN
  • EN
  • DE

AT17C010-10JC

Part No AT17C010-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SERIAL CONFIG PROM 1M 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C010
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565059-AT17C010-10JC
Ultra Librarian 3D Model Ultra Librarian AT17C010-10JC CAD Model

Description

Microchip Technology AT17C010-10JC Product Overview

The AT17C010-10JC is a robust and reliable configuration memory device from the renowned manufacturer, Microchip Technology. Designed to store firmware for field programmable gate arrays (FPGAs) and complex programmable logic devices (CPLDs), this product ensures seamless integration and performance in a variety of electronic applications.

Key Features

  • Memory Size: The AT17C010-10JC comes with a memory size of 1 Mbit, providing ample space for storing essential configuration data for your devices.
  • Speed: With an access time of 10ns, this device ensures quick and efficient read operations, minimizing boot times and enhancing overall system performance.
  • Package: The device is offered in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of soldering onto a PCB.
  • Interface: It utilizes a simple serial interface for communication, which allows for straightforward integration with a wide range of FPGA and CPLD devices.
  • Operating Voltage: The operating voltage range of 3V to 3.6V provides compatibility with common logic levels used in digital circuits.
  • Temperature Range: This device is designed to operate reliably over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.

Applications

The AT17C010-10JC is ideal for applications that require reliable and non-volatile storage of configuration data. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • High-speed computers
  • Aerospace and defense systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT17C010-10JC is no exception, providing the assurance of a well-tested product backed by Microchip's extensive support network. Customers can expect consistent performance and longevity, making it a trusted choice for mission-critical systems.

You May Also Be Interested in

Amd
IC PROM SER 200000 I-TEMP 44VQFP /
Lowest to $9.3959
Microchip Technology
IC CONFIG SEEPROM 4M 3.3V 44TQFP
Lowest to $51.0204
Intel
IC CONFIG DEVICE
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess