EN
  • EN
  • DE

AR1021-I/SS

Part No AR1021-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description Resistive Touch Screen Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mTouch
Packaging Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface I2C, Serial, SPI
Operating Supply Voltage 2.5 V ~ 5 V
Operating Supply Current 17mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1147184-AR1021-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian AR1021-I/SS CAD Model

Description

The AR1021-I/SS is a high-performance touch screen controller from the renowned manufacturer, Microchip Technology. Designed to bring intuitive user interfaces to life, this component is engineered to interface with 4-wire resistive touch screens, providing a seamless and responsive experience for a variety of applications.

With its versatile connectivity options, the AR1021-I/SS supports both I²C and SPI communication protocols, making it a flexible choice for developers looking to integrate touch functionality into their designs. The controller boasts a high resolution of 10-bits, ensuring precise touch detection and accurate user input.

The compact nature of the AR1021-I/SS, encapsulated in an SSOP 20-pin package, allows for easy integration into space-constrained designs without sacrificing performance. Its low power consumption makes it an ideal choice for battery-powered devices, where power efficiency is paramount.

This touch screen controller is not just about precision and efficiency; it also comes with built-in features that enhance the user experience. These include on-chip calibration, drift compensation, and noise filtering algorithms that work together to maintain touch sensitivity and reliability over time, even in challenging environmental conditions.

The AR1021-I/SS is designed to be robust, supporting a wide operating temperature range from -40°C to +85°C, which ensures stable operation in both industrial and consumer environments. Whether it's deployed in point-of-sale systems, handheld devices, or control panels, this controller maintains consistent performance.

Microchip Technology's commitment to quality and long-term support makes the AR1021-I/SS a trustworthy choice for designers and manufacturers. The product's extensive documentation, including datasheets and application notes, provides valuable resources for developers to accelerate their design and integration processes.

In summary, the AR1021-I/SS touch screen controller is a versatile, high-precision solution that offers reliability and ease-of-use for an array of touch-enabled devices, affirming Microchip Technology's reputation for delivering innovative and dependable components to the electronics market.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9920 $54.9120
25+ $4.0960 $102.4000
38+ $3.9680 $150.7840
53+ $3.8400 $203.5200
68+ $3.7120 $252.4160
91+ $3.3280 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess