EN
  • EN
  • DE

AR1020-I/SO

Part No AR1020-I/SO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
Manufacturer Microchip Technology
Series mTouch™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AR1020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861781-AR1020-I/SO
Ultra Librarian 3D Model Ultra Librarian AR1020-I/SO CAD Model

Description

Microchip Technology AR1020-I/SO Touch Screen Controller

The AR1020-I/SO is a sophisticated touch screen controller developed by Microchip Technology, designed to offer high-performance touch solutions for a wide array of applications. This versatile component is a perfect fit for products demanding reliable and responsive touch inputs, such as industrial controls, consumer electronics, and medical devices.

Key Features:

  • Highly Integrated: The AR1020-I/SO incorporates a 10-bit 125 kHz sampling SAR ADC with an integrated touch screen driver, minimizing the need for external components.
  • Flexibility: Compatible with both resistive touch screens, this controller can handle up to 4-wire and 5-wire screens, providing flexibility for different design requirements.
  • Communication Interfaces: It supports I2C, SPI, and UART interfaces, allowing for easy integration into a variety of systems.
  • Accuracy: With its built-in calibration and drift compensation, it ensures precise touch detection and a high degree of accuracy over time and environmental changes.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated devices.
  • Compact Form Factor: The AR1020-I/SO comes in a small outline package (SOIC), facilitating its use in space-constrained applications.

Applications:

The AR1020-I/SO is suitable for a broad spectrum of applications, including:

  • Point-of-sale (POS) terminals
  • Portable instruments
  • GPS navigation systems
  • Medical equipment
  • Home automation systems
  • Office equipment

Microchip Technology's commitment to quality ensures that the AR1020-I/SO touch screen controller is a dependable choice for developers looking to incorporate touch functionality into their designs. With its combination of performance, integration, and versatility, the AR1020-I/SO stands out as a top-tier solution for any touch screen application.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
Lowest to $3.7766
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess