EN
  • EN
  • DE

AD7879WACPZ-R5

Part No AD7879WACPZ-R5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCH SCREEN CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1013156-AD7879WACPZ-R5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7879WACPZ-R5 CAD Model

Description

AD7879WACPZ-R5 Touch Screen Controller by Analog Devices Inc.

The AD7879WACPZ-R5 is a highly integrated touch screen controller solution from the reputable semiconductor manufacturer, Analog Devices Inc. Designed to interface with 4-wire resistive touch screens, this precision component is a crucial element in creating responsive and accurate user interfaces for a wide range of electronic devices such as personal digital assistants (PDAs), GPS navigation systems, and industrial controls.

The device is built on a 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) which ensures high-resolution touch screen data is captured with each measurement. The AD7879WACPZ-R5 operates at a supply voltage range of 2.2V to 3.6V, making it suitable for portable devices where power efficiency is a critical concern.

One of the standout features of the AD7879WACPZ-R5 is its on-chip 2.5V reference voltage. This feature not only simplifies the design but also enhances the accuracy and consistency of touch screen measurements. Moreover, the device includes an on-board temperature sensor, which can be used to monitor the system's thermal characteristics and ensure reliable operation under varying environmental conditions.

The controller communicates through an I²C or SPI compatible interface, providing designers with flexibility in system design and ensuring easy integration into existing digital systems. The AD7879WACPZ-R5 also offers multiple power-saving modes, which significantly reduce power consumption when the touch screen is not in active use, thereby extending the battery life of portable devices.

Encased in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the AD7879WACPZ-R5 is designed for space-constrained applications. Its small footprint and low-profile package make it an excellent choice for sleek and modern electronic designs.

Overall, the AD7879WACPZ-R5 from Analog Devices Inc. represents a robust, high-performance solution for touch screen management, providing designers with a versatile and efficient component that enhances the user experience in a multitude of interactive applications.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP
Lowest to $3.1936
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO
Lowest to $16.8087
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 25WLCSP
Lowest to $4.0471
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess