EN
  • EN
  • DE

APT75GT120JRDQ3

Part No APT75GT120JRDQ3
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 97A 480W ISOTOP / IGBT Module NPT Single 1200 V 97 A 480 W Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Series Thunderbolt IGBT®
Package Tube
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 97 A
Power - Max 480 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 75A
Current - Collector Cutoff (Max) 200 µA
Input Capacitance (Cies) @ Vce 5.1 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT75GT120
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341448-APT75GT120JRDQ3
Ultra Librarian 3D Model Ultra Librarian APT75GT120JRDQ3 CAD Model

Description

The APT75GT120JRDQ3 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This IGBT is designed to meet the high-efficiency and high-performance requirements of modern electronic applications, including but not limited to, motor drives, inverters, uninterruptible power supplies (UPS), and power management systems.

With a collector-emitter voltage of 1200V and a continuous collector current of 75A at 25°C, the APT75GT120JRDQ3 is capable of handling high power applications with ease. Its robust design ensures reliable operation even under extreme conditions, making it an ideal choice for demanding industrial environments. The device also features a low saturation voltage and minimal tail current, contributing to its high efficiency and reduced switching losses.

The APT75GT120JRDQ3 incorporates advanced IGBT technology to provide a high-speed switching performance. This results in improved system efficiency and faster response times, which are critical for precision control in power electronics. The device is also equipped with a fast and soft recovery anti-parallel diode, which minimizes electromagnetic interference (EMI) and enhances overall system robustness.

This IGBT is packaged in a rugged, isolated TO-247 package, ensuring excellent thermal performance and easy integration into a wide range of applications. The package is designed to optimize the electrical performance and heat dissipation, which is essential for maintaining the longevity and reliability of the device under high power and high temperature operating conditions.

Microchip Technology's APT75GT120JRDQ3 is RoHS compliant and supports the green initiative by meeting environmental standards. With its superior performance, durability, and compliance with environmental regulations, this IGBT is an excellent choice for designers looking to create efficient and reliable power electronic systems.

You May Also Be Interested in

Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess