Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 37 ns
Current - Reverse Leakage @ Vr 250 µA @ 400 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X61
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X61D40JMI,APT2X61D40JMI-ND
Standard Package 1
Win Source Part Number 1325159-APT2X61D40J
Ultra Librarian 3D Model Ultra Librarian APT2X61D40J CAD Model

Description

The APT2X61D40J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is specifically designed to meet the high-performance demands of power conversion applications. It is a part of Microchip's extensive range of power management products, offering high efficiency and reliability for a broad spectrum of applications.

Key Features

  • Voltage Rating: The device boasts a 600V drain-to-source voltage (Vds), making it suitable for high-voltage applications.
  • Current Handling: It can handle a continuous drain current (Id) of 40A, providing robust power handling capability.
  • Low Rds(on): With a low on-state resistance, the APT2X61D40J ensures minimal power loss and better efficiency in your circuit.
  • Fast Switching: The MOSFET is designed for fast switching, improving performance in applications such as switching power supplies and motor control.
  • TO-247 Package: Enclosed in a TO-247 package, it offers a high level of heat dissipation, which is crucial for maintaining stability and prolonging the life of the device.

Applications

The APT2X61D40J is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The APT2X61D40J is no exception, as it goes through rigorous testing and quality control processes to ensure that it meets the stringent requirements of industrial and commercial applications.

About Microchip Technology

With a reputation for innovation and excellence, Microchip Technology offers a diverse range of products that include microcontrollers, analog, memory, and security devices. The company is dedicated to serving the needs of its customers across the global semiconductor industry.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 30V 3A DPAK
Need more? Email Us
ECAD model for MBRD630CTT4
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 15A,
Need more? Email Us
ECAD model for MBR15150CT C0G
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G
STMicroelectronics
High voltage power Schottky rectifier | DIODE MODULE 170V 100A ISOTOP
Lowest to $54.8464
ECAD model for STPS200170TV1
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 200V TO247
Need more? Email Us
ECAD model for MBR30200WT
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 20A,
Need more? Email Us
ECAD model for MBR20L120CT C0G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention