EN
  • EN
  • DE

APT100GT120JU2

Part No APT100GT120JU2
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 140A 480W SOT227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001190-APT100GT120JU2
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 140 A
Power - Max 480 W
Ultra Librarian 3D Model Ultra Librarian APT100GT120JU2 CAD Model

Description

Microchip Technology's APT100GT120JU2 IGBT Module

The APT100GT120JU2 is an advanced insulated gate bipolar transistor (IGBT) module designed by Microchip Technology, a leader in the semiconductor industry. This high-performance module is particularly well-suited for a variety of power applications, including motor drives, uninterruptible power supplies (UPS), and power inverters, among others. With its robust construction and cutting-edge technology, the APT100GT120JU2 provides an optimal solution for high power systems requiring reliable and efficient power switching capabilities.

Key Features:

  • High Voltage Capacity: The APT100GT120JU2 is rated for 1200V, making it capable of handling high voltage applications with ease.
  • High Current Rating: With a current rating of 100A, this IGBT module is designed to support high current loads, ensuring efficient power handling in demanding situations.
  • Low On-Resistance: The device boasts a low on-resistance, which minimizes voltage drop and power loss, ensuring higher efficiency in power conversion processes.
  • Fast Switching Speed: The IGBT module features fast switching capabilities, which is critical for reducing switching losses and improving overall performance in high frequency applications.
  • Robust Design: The APT100GT120JU2 is built to withstand harsh environments and is characterized by its high reliability and durability.
  • Easy Integration: This module comes in a standardized package, which simplifies the design and integration process for engineers and designers.

Applications:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Power Factor Correction (PFC)
  • Renewable Energy Systems

The APT100GT120JU2 from Microchip Technology represents a blend of high performance, reliability, and efficiency. It is engineered to meet the stringent requirements of modern power electronic systems, delivering top-notch performance without compromising on quality or longevity. For any application that demands high-efficiency power conversion and control, the APT100GT120JU2 IGBT module is an excellent choice.

You May Also Be Interested in

Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
Infineon Technologies
IGBT MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess