EN
  • EN
  • DE

APA750-BG456I

Part No APA750-BG456I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 356 I/O 456BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 356 147456 456-BBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 356
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 456-BBGA
Case / Package 456-PBGA (35x35)
Family Name APA750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911605-APA750-BG456I
Ultra Librarian 3D Model Ultra Librarian APA750-BG456I CAD Model

Description

The APA750-BG456I, a state-of-the-art semiconductor product from Microchip Technology, is designed to offer robust performance and reliability for a wide range of applications. This integrated circuit embodies Microchip's commitment to innovation and quality, providing a solution that meets the demanding requirements of modern electronic systems.

Key Features

  • High Performance: The APA750-BG456I delivers exceptional computational power, making it suitable for intensive processing tasks.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, ensuring energy-saving operation and extending battery life in portable devices.
  • Advanced Technology: Built using cutting-edge semiconductor technology, it offers improved functionality and performance over previous generations.
  • Reliability: Microchip's rigorous quality control and testing procedures ensure that the APA750-BG456I operates reliably under a variety of conditions.
  • Integration: The product's design allows for seamless integration with other components, simplifying system design and reducing time to market.

Applications

The APA750-BG456I is versatile and can be used in a multitude of applications, including:

  • Industrial automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Product Specifications

Microchip Technology's APA750-BG456I is packaged in a BG456I configuration, which is designed for optimal thermal and electrical performance. Detailed specifications are available upon request, and customers are encouraged to contact Microchip Technology for full datasheets and support documentation.

Quality and Support

As with all Microchip products, the APA750-BG456I is backed by the company's comprehensive support network. Customers can rely on technical assistance, design-in support, and a robust warranty for the product. Microchip Technology's commitment to customer satisfaction ensures that the APA750-BG456I will exceed expectations in both performance and support.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess