The 15N20L-TN3-T is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for efficient power switching applications, offering a balance of low on-resistance and fast switching speeds.
Applications:
- DC-DC Converters
- Power Inverters
- Motor Drives
- Uninterruptible Power Supplies (UPS)
- Switching Power Supplies
Features:
- Low Gate Charge
- Low Drain-Source On-Resistance (RDS(on))
- Fast Switching Speed
- High Avalanche Capability
- RoHS Compliant
Benefits:
- Improved Power Efficiency: The low RDS(on) minimizes conduction losses, leading to higher overall efficiency.
- Reduced Switching Losses: Fast switching characteristics minimize switching losses, contributing to improved efficiency and thermal performance.
- Enhanced Thermal Performance: The package design and low RDS(on) allow for efficient heat dissipation.
- Simplified Gate Drive: Low gate charge simplifies gate drive requirements, reducing the complexity and cost of the driver circuit.
- Increased Reliability: High avalanche capability provides added protection against voltage transients, increasing system reliability.
Detailed Specifications:
The 15N20L-TN3-T features a drain-source voltage (VDS) of 200V and a continuous drain current (ID) of 15A. The gate-source voltage (VGS) is ±30V. The RDS(on) is typically 0.18 Ohms at VGS = 10V. The total gate charge (Qg) is typically 18 nC. The device is available in a TO-252 package, facilitating surface mounting. This MOSFET is suitable for applications requiring high voltage and moderate current handling capabilities.
In summary, the 15N20L-TN3-T is a robust and efficient power MOSFET suitable for a wide range of switching applications. Its combination of low on-resistance, fast switching speed, and high avalanche capability ensures reliable performance in demanding environments.