EN
  • EN
  • DE

AIC-7891B

Part No AIC-7891B
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044255-AIC-7891B
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AIC-7891B CAD Model

Description

Introducing the AIC-7891B from Microchip Technology

Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions, presents the innovative AIC-7891B, a cutting-edge product designed for a wide array of applications. The AIC-7891B is a testament to Microchip's commitment to advancing technology and providing solutions that cater to the evolving needs of the electronics industry.

The AIC-7891B is a highly integrated circuit that is part of Microchip's renowned family of communication and interface devices. It is engineered to deliver exceptional performance, reliability, and flexibility. This product is an ideal choice for designers looking to enhance the capabilities of their systems in sectors such as automotive, industrial, aerospace, and consumer electronics.

Key Features of the AIC-7891B

  • High-Speed Performance: The AIC-7891B is designed to handle high-speed data transfer, ensuring efficient operation in systems requiring rapid communication.
  • Robust Connectivity: With its advanced interface options, this device ensures seamless integration into various system architectures, enabling robust and reliable connections.
  • Low Power Consumption: Energy efficiency is a hallmark of the AIC-7891B, making it suitable for applications where power conservation is critical.
  • Durability: Built to withstand harsh environments, the AIC-7891B is rugged and durable, ensuring longevity and consistent performance.
  • Customization: Microchip Technology understands the need for flexibility in design, which is why the AIC-7891B offers customization options to meet specific application requirements.

Integrating the AIC-7891B into your product designs means choosing a component that is backed by Microchip's world-class support and quality assurance. The AIC-7891B not only meets industry standards but sets a new benchmark for performance and reliability in its class.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer service team. The AIC-7891B is available for order now, ready to elevate your projects to the next level of innovation and efficiency.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess