EN
  • EN
  • DE

ADM00467

Part No ADM00467
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MCP16311/MCP16312 DC to DC Converter and Switching Regulator Chip 3.3VDC/5VDC Output Evaluation Board / EVAL BOARD MCP16311 MCP16312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Output Current 1A, 1A
Voltage - Input 4 V ~ 30 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP16311, MCP16312
Win Source Part Number 788274-ADM00467
Popularity Medium
Supply and Demand Status Limited
Family Name ADM00467
Introduction Date December 17, 2013
ECCN EAR99
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADM00467 CAD Model

Description

The ADM00467 from Microchip Technology is a highly versatile and innovative development tool designed to assist engineers and developers in the creation and testing of power management applications. This product is part of Microchip's extensive range of evaluation boards, which are renowned for their quality and ease of use.

Key Features

  • Compatibility: The ADM00467 is compatible with a wide range of Microchip's power management ICs, making it an ideal choice for evaluating various power configurations and solutions.
  • Flexibility: With its modular design, the ADM00467 allows for quick swapping of components and adjustment of circuit parameters, providing users with the flexibility needed to prototype and test multiple scenarios.
  • Integrated Debugger: This evaluation board comes with an integrated debugger, which simplifies the process of programming and debugging, thereby accelerating development time.
  • User-Friendly Interface: The ADM00467 features an intuitive interface that enables users to easily monitor and control the power management system under test.

Applications

The ADM00467 is suitable for a broad range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunications equipment. Its versatility makes it an essential tool for engineers working on power supply design and optimization.

Technical Support and Resources

Microchip Technology provides extensive technical support for the ADM00467, including detailed documentation, application notes, and software tools. These resources are designed to help users fully leverage the capabilities of the evaluation board and streamline the development process.

Ordering Information

The ADM00467 can be ordered directly from Microchip Technology or through authorized distributors. For more information on purchasing options, pricing, and availability, please visit the Microchip Technology website or contact their sales team.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess