EN
  • EN
  • DE

ATSTK600-RC01

Part No ATSTK600-RC01
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 ROUTING CARD AVR  /  STK600 series Routing Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Box
Module/Board Type Routing Card
For Use With/Related Products STK600
Base Product Number ATSTK600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ATSTK600RC01,ATSTK600-RC020T-1
Standard Package 1
Win Source Part Number 1032808-ATSTK600-RC01
Ultra Librarian 3D Model Ultra Librarian ATSTK600-RC01 CAD Model

Description

Microchip Technology's ATSTK600-RC01

The ATSTK600-RC01 from Microchip Technology is a versatile and comprehensive development kit designed for engineers and developers working with a range of AVR microcontrollers. This tool is an essential part of the ATSTK600 Starter Kit and is specifically tailored for the RC01 type of routing cards, which are compatible with 64-pin AVR devices in the TQFP and MLF packages.

The ATSTK600-RC01 provides a seamless interface for the microcontroller's I/O ports to the Starter Kit's socket card, allowing for easy access to the microcontroller's signals for testing and debugging purposes. This routing card is an integral component for setting up a complete development platform when combined with the ATSTK600 kit and a socket card that matches the microcontroller's package.

Featuring a modular design, the ATSTK600-RC01 allows for a high degree of flexibility, enabling developers to switch between different routing cards and socket cards as needed. This adaptability makes the ATSTK600 system a cost-effective solution for developing with multiple AVR microcontrollers, as only the routing and socket cards need to be swapped out to accommodate different devices.

Moreover, the ATSTK600-RC01 supports advanced features offered by the ATSTK600 kit, such as:

  • Program and debug capabilities, with support for in-system programming and on-chip debugging.
  • Access to the AVR Studio development environment, which provides a user-friendly interface for writing, building, and debugging code.
  • An adjustable voltage supply for the target microcontroller, ensuring compatibility with a variety of devices that may require different operating voltages.

Overall, the ATSTK600-RC01 routing card is a must-have for developers looking to harness the full potential of AVR microcontrollers in their projects. Its design aligns with Microchip's commitment to providing innovative, user-friendly development tools that streamline the development process and reduce time to market.

You May Also Be Interested in

Xeltek
SOCKET ADAPTER FOR SDIP42
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Need more? Email Us
Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Xeltek
SOIC28 SOCKET ADAPTER FOR SUPERP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 44-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess