EN
  • EN
  • DE

A54SX32A-1FG256I

Part No A54SX32A-1FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 203 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 203 256-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 2880
Number of I/O 203
Number of Gates 48000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-BGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A54SX32
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1227656-A54SX32A-1FG256I
Ultra Librarian 3D Model Ultra Librarian A54SX32A-1FG256I CAD Model

Description

Introducing the A54SX32A-1FG256I from Microchip Technology

The A54SX32A-1FG256I is a high-performance, programmable logic device (PLD) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the SX-A family of Field Programmable Gate Arrays (FPGAs), designed to meet the needs of a wide range of applications that require flexibility, speed, and high-density logic solutions.

With its 256-pin Fine Pitch Ball Grid Array (FBGA) package, the A54SX32A-1FG256I offers a compact form factor that is ideal for space-constrained applications. The device features a robust 32,768 system gates that provide ample logic for complex digital circuits. This allows designers to integrate multiple functions into a single chip, reducing the overall system cost and increasing reliability by minimizing the number of components on the PCB.

The A54SX32A-1FG256I is designed with a focus on power efficiency, which is crucial for battery-operated and power-sensitive applications. Its low-power architecture ensures that the device operates with minimal power consumption without sacrificing performance. Additionally, the FPGA supports a wide range of I/O standards, making it highly versatile and capable of interfacing with various digital systems.

One of the key features of the A54SX32A-1FG256I is its support for in-system programmability (ISP), which allows for the device's configuration to be updated in the field. This is particularly useful for applications that may need to adapt to new standards or protocols over time. Furthermore, the device boasts high-speed user-configurable I/Os, which can be tailored to match the specific requirements of the application.

For developers and engineers looking to accelerate their design cycle, Microchip Technology provides comprehensive development tools and software support for the A54SX32A-1FG256I. This includes design software, reference designs, and technical documentation that streamline the process of integrating the FPGA into a wide array of applications, including telecommunications, industrial control, automotive systems, and consumer electronics.

In summary, the A54SX32A-1FG256I from Microchip Technology is a versatile and powerful FPGA that offers system designers a flexible and cost-effective solution for their high-density logic needs. Its combination of low power consumption, high-speed I/Os, and in-system programmability makes it an excellent choice for a multitude of cutting-edge applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess