EN
  • EN
  • DE

BAS21HE3-TP

Part No BAS21HE3-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 200MA SOT23 / Diode Standard 200 V 200mA (DC) Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Operating Temperature - Junction -65°C ~ 150°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 353-BAS21HE3-TPTR,353-BAS21HE3-TPCT,353-BAS21HE3-TPDKR
Standard Package 3,000
Win Source Part Number 958998-BAS21HE3-TP
Ultra Librarian 3D Model Ultra Librarian BAS21HE3-TP CAD Model

Description

The BAS21HE3-TP is a standard diode with a maximum DC reverse voltage of 200 V and an average rectified current of 200 mA.

  • Maximum DC Reverse Voltage: 200 V
  • Average Rectified Current: 200 mA
  • Forward Voltage: 1.25 V @ 200 mA
  • Reverse Recovery Time: 50 ns
  • Mounting Type: SMD (SMT)
  • Package: TO-236-3, SC-59, SOT-23-3
  • Series: Automotive series
  • Certification: AEC-Q101 certified
  • Signal Type: Small signal diode
  • Capacitance: 5pF @ 0V and 1MHz
  • Operating Temperature Range: -65°C to 150°C
  • Packaging: Tape and Reel
  • Standard Package: 3,000 units
  • Manufacturer: Micro Commercial Co.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,150+ $0.0233 $50.0950
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 2150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess