EN
  • EN
  • DE

UCC27282DRCR

Part No UCC27282DRCR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10VSON / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 0.9V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number UCC27282
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53503-6,296-53503-1,296-53503-2
Standard Package 3,000
Win Source Part Number 960833-UCC27282DRCR
Ultra Librarian 3D Model Ultra Librarian UCC27282DRCR CAD Model

Description

The UCC27282DRCR is a high-performance dual N-Channel MOSFET driver from Texas Instruments, designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This driver is part of TI's extensive range of power management integrated circuits, providing efficient and reliable solutions for a variety of applications.

Key Features

  • High Peak Output Drive Capability: The UCC27282DRCR can provide up to 3A of peak drive current, ensuring robust and efficient switching of connected MOSFETs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, making it compatible with a variety of power systems.
  • Independent Inputs: Separate high-side and low-side input pins provide design flexibility and allow for independent control of the MOSFET gates.
  • Cross-Conduction Prevention: Built-in cross-conduction prevention logic minimizes the risk of simultaneous conduction of both MOSFETs, thereby reducing the potential for shoot-through.
  • Adaptive Dead-Time: The device features adaptive dead-time circuitry which adjusts the turn-on and turn-off times to optimize efficiency.
  • Under-Voltage Lockout: An integrated under-voltage lockout (UVLO) feature ensures that the device operates only when the supply voltage is sufficient, enhancing system safety and reliability.

Applications

The UCC27282DRCR is ideal for a range of applications, including:

  • DC/DC Converters
  • Motor Control Systems
  • Power Supplies for Servers, Telecom, and Networking Equipment
  • Automotive Power Systems

Package and Quality

This MOSFET driver is offered in a small 10-pin VSON package (DRC), which is optimized for minimal space and low inductance. It is also available in tape and reel packaging (suffix R), making it suitable for high-volume manufacturing. Texas Instruments is committed to delivering high-quality products, and the UCC27282DRCR is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its robust drive capability, flexible input options, and safety features, the UCC27282DRCR from Texas Instruments stands out as a versatile and efficient solution for driving N-Channel MOSFETs in a wide range of power applications.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3675 $52.0850
52+ $1.9426 $101.0152
80+ $1.8819 $150.5520
110+ $1.8212 $200.3320
143+ $1.7605 $251.7515
191+ $1.5783 $301.4553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,250 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess