EN
  • EN
  • DE

BOOSTXL-ULN2003

Part No BOOSTXL-ULN2003
Manufacturer Texas Instruments
Catalog Evaluation Boards - Expansion Boards
Description DUAL STEPPER MOTOR DRIVER BOOSTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Texas Instruments
Package Bulk
Product Status Active
Platform LaunchPad™
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part CSD17571Q2, ULN2003
Contents Board(s)
Base Product Number BOOSTXL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 798801-BOOSTXL-ULN2003
Ultra Librarian 3D Model Ultra Librarian BOOSTXL-ULN2003 CAD Model

Description

BOOSTXL-ULN2003: Texas Instruments Stepper Motor Driver BoosterPack

The BOOSTXL-ULN2003 is a plug-in module from Texas Instruments designed to offer an easy and low-cost solution for driving up to 4 bi-directional DC motors or 2 stepper motors. This BoosterPack is compatible with the TI LaunchPad ecosystem, allowing for seamless integration with TI's microcontroller development kits.

Key Features:

  • ULN2003A Driver IC: At the heart of the BOOSTXL-ULN2003 is the high-voltage, high-current ULN2003A Darlington transistor array. This integrated circuit ensures reliable operation of the connected motors by providing up to 500 mA of current to each channel.
  • Motor Connectivity: The module can drive up to four DC motors with single-coil, double-coil, or interleaved stepping, as well as two 28BYJ-48 stepper motors using the onboard connectors, providing a versatile range of motion control options.
  • LaunchPad Compatibility: Designed with the TI LaunchPad kit in mind, the BOOSTXL-ULN2003 allows for easy stacking through the BoosterPack headers, enabling rapid prototyping and development with a wide range of TI microcontrollers.
  • External Power Supply: It comes with an external power supply option, which is essential for motor operations that require more power than the LaunchPad can provide, ensuring the motors perform at their best without compromising the microcontroller's power needs.
  • LED Indicators: Onboard LED indicators provide immediate visual feedback on the operation of each motor channel, simplifying the debugging process and allowing users to quickly identify the operational status of their motors.

Applications:

The BOOSTXL-ULN2003 is an ideal tool for hobbyists, educators, and engineers alike, facilitating projects and educational courses that require motor control. It is particularly useful in applications such as automated machinery, robotics, art installations, and custom automation projects where precise motor control is essential.

With its robust design, ease of use, and compatibility with the TI LaunchPad ecosystem, the BOOSTXL-ULN2003 Stepper Motor Driver BoosterPack stands out as a valuable addition to any motor control project, providing the reliability and functionality expected from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
MikroElektronika
BOARD HALL CURRENT SENSOR CLICK
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Adafruit Industries LLC
PIMORONI NANO HAT HACKER
Lowest to $0.2620
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
NXP / Nexperia
OM13790HOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess