EN
  • EN
  • DE

SN75ALS194N

Part No SN75ALS194N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIVERS | IC DIFF LINE DRVR QUAD 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 75ALS194
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1256261-SN75ALS194N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75ALS194N CAD Model

Description

Product Overview: SN75ALS194N by Texas Instruments

The SN75ALS194N is a high-performance quadruple differential line driver designed by Texas Instruments, crafted to deliver reliable and robust communication for balanced transmission lines. This integrated circuit is part of the ALS (Advanced Low-Power Schottky) family, combining the benefits of low power consumption with the speed and output drive of Schottky TTL devices. It is specifically engineered to interface with ANSI Standards EIA/TIA-422-B and ITU Recommendation V.11, making it a suitable choice for a wide range of industrial and telecommunications applications.

Key Features

  • Integrated Quadruple Drivers: The SN75ALS194N includes four differential line drivers in one package, providing a compact solution for systems requiring multiple transmitting channels.
  • High-Speed Operation: With its advanced design, the SN75ALS194N can operate at high speeds, making it ideal for applications that require fast data transfer rates.
  • Low-Power Schottky Circuitry: The use of Low-Power Schottky technology ensures that the device maintains a balance between speed and power efficiency.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 4.5V to 5.5V, providing flexibility in various system designs.
  • Interoperability: Its compatibility with EIA/TIA-422-B and ITU V.11 standards ensures that it can be used in a variety of communication systems without interoperability issues.

Applications

  • Telecommunications interfaces
  • High-speed data transmission systems
  • Industrial control networks
  • Professional video equipment
  • Network routers and switches

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN75ALS194N is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding environments. Whether for data communication or industrial applications, the SN75ALS194N is designed to provide a long service life and consistent performance.

With its combination of speed, power efficiency, and adherence to industry standards, the SN75ALS194N from Texas Instruments stands out as a versatile and dependable choice for system designers looking to optimize their data transmission solutions.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess