EN
  • EN
  • DE

A2F200M3F-CSG288

Part No A2F200M3F-CSG288
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 80MHZ 288CSP  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 288-CSP (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 288-TFBGA, CSPBGA
Supplier Device Package 288-CSP (11x11)
Number of I/O MCU - 31, FPGA - 78
Base Product Number A2F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 176
Win Source Part Number 1173997-A2F200M3F-CSG288
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-CSG288 CAD Model

Description

The A2F200M3F-CSG288 is a high-performance, field-programmable gate array (FPGA) device from Microchip Technology's SmartFusion® series. This innovative product integrates an FPGA fabric with a hard ARM® Cortex™-M3 based microcontroller subsystem (MSS) and programmable analog, offering a comprehensive solution for a wide range of embedded systems.

Key Features

  • Embedded ARM Cortex-M3 Processor: The device boasts a 100 MHz 32-bit ARM Cortex-M3 processor, providing robust computational power and efficiency for embedded applications.
  • FPGA Fabric: Equipped with a versatile FPGA fabric, the A2F200M3F-CSG288 allows for flexible hardware customization, enabling designers to create specific logic functions tailored to their needs.
  • Programmable Analog: The inclusion of programmable analog components, such as ADCs and DACs, extends the functionality of the device, allowing for real-time analog signal processing and control.
  • Memory Resources: It comes with a substantial amount of embedded memory, including 256KB of Flash and 64KB of SRAM, which can be used for code storage and data processing.
  • Communication Peripherals: The device supports a range of communication interfaces, including UART, SPI, I2C, and CAN, facilitating easy integration into various systems and networks.
  • Security Features: Advanced security features are built into the device to protect intellectual property and secure data, including a secure boot process and AES encryption.
  • Package Type: The A2F200M3F-CSG288 comes in a compact 288-pin CSGA package, making it suitable for space-constrained applications.

Applications

This device is ideal for a multitude of applications, including industrial control systems, automotive electronics, communication infrastructure, and portable medical devices. Its integrated approach simplifies design processes, reduces power consumption, and accelerates time-to-market for designers and engineers.

Conclusion

The A2F200M3F-CSG288 from Microchip Technology is a powerful and versatile solution that combines the benefits of an ARM Cortex-M3 processor with the flexibility of an FPGA, making it a go-to choice for designers seeking a highly integrated, programmable, and secure device for their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess