Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Max Frequency 3MHz
Supply Voltage - Operating 2.5 V to 6.0 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037372-93LC86-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC86-I/SN CAD Model

Description

The 93LC86-I/SN is a 16K Microwire (3-Wire) Serial EEPROM, crafted with precision and reliability by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a versatile storage solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: 16K (2,048 x 8 or 1,024 x 16)
  • Operating Voltage: 2.5V to 5.5V, accommodating a variety of system level power supplies.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Package: 8-pin SOIC (SN), providing a compact footprint for space-constrained applications.
  • Access Time: Fast access time and low power consumption make it ideal for both low-power and high-performance systems.
  • Endurance: High reliability with over 1 million erase/write cycles and data retention of over 200 years.
  • Self-timed Erase and Write Cycles: Includes an automatic erase-before-write feature, simplifying the in-system management of the EEPROM.
  • ESD Protection: Robust protection against electrostatic discharge events.
  • Sequential Read: Supports sequential read operation for efficient data retrieval.

Applications

The 93LC86-I/SN is designed to support a multitude of applications that require dependable non-volatile memory storage. Its robust feature set makes it an excellent choice for:

  • Calibration data storage
  • Device configuration and set-up parameters
  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices and instrumentation

Microchip's commitment to quality ensures that the 93LC86-I/SN EEPROM delivers consistent performance and resilience, making it a trusted component in your electronics designs.

You May Also Be Interested in

Microchip Technology
EEPROM Serial-2Wire 16K-Bit 2K x 8 3.3V/5V 8-Pin SOIC
Lowest to $4.1964
ECAD model for AT24C16AN-10SQ-2.7
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for AT24C01-10PI-2.7
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8TSSOP / Secure Memory 8-TSSOP
Need more? Email Us
ECAD model for AT88SC0808CA-TH-T
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7152 $51.5888
45+ $2.2278 $100.2510
70+ $2.1582 $151.0740
96+ $2.0886 $200.5056
124+ $2.0190 $250.3560
166+ $1.8101 $300.4766
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention