EN
  • EN
  • DE

AT25128AN-10SQ-2.7

Part No AT25128AN-10SQ-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 128 kb
Frequency 5 MHz
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 6 mA
Number of Pins 8
RoHS Compliant
Win Source Part Number 971003-AT25128AN-10SQ-2.7
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25128AN-10SQ-2.7 CAD Model

Description

The AT25128AN-10SQ-2.7 is a high-performance, 128K Serial EEPROM from Microchip Technology, designed for data storage in a wide range of industrial, automotive, and consumer applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device allows for byte-level serial access to stored data, providing a flexible and convenient memory solution for systems that require reliable non-volatile memory.

Key Features:

  • Memory Capacity: 128-Kbit (16,384 x 8-bit) offering ample space for configuration parameters, serial numbers, calibration data, and more.
  • Operating Voltage: 2.7V to 5.5V, making it suitable for low-power applications and compatible with a wide range of microcontrollers and digital systems.
  • High Speed: Clock frequency of 10MHz for rapid data transfer, ensuring efficient operation in time-sensitive applications.
  • Write Protection: Hardware data protection features include a write-protect pin and write-disable instructions for both the entire chip and individual blocks, safeguarding your data against inadvertent changes.
  • Endurance: Capable of 1 million write cycles with a data retention of 100 years, guaranteeing long-term reliability of stored information.
  • Package: Available in a space-saving 8-lead SOIC (3.90 mm Width) package, ideal for applications with limited PCB space.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, ensuring consistent performance under extreme conditions.
  • Serial Interface: SPI (Serial Peripheral Interface) compatible, allowing for simple integration into existing designs with minimal additional components.

Applications:

The AT25128AN-10SQ-2.7 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable instruments
  • Consumer electronics

With its robust design and comprehensive feature set, the AT25128AN-10SQ-2.7 from Microchip Technology is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,841 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess