EN
  • EN
  • DE

93C76

Part No 93C76
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K/16K 5.0V Microwire  Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134236-93C76
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93C76 CAD Model

Description

The 93C76 is a 16K Microwire (3-Wire) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This robust and reliable non-volatile memory module is designed to store data that must be preserved during power loss, making it an ideal choice for a wide range of applications in the automotive, industrial, medical, and consumer electronics sectors.

Key Features

  • Memory Size: The 93C76 offers a storage capacity of 16K bits, organized as 2048 x 8 bits or 1024 x 16 bits, selectable via external programming.
  • Serial Interface: The device communicates through a Microwire serial interface, which is compatible with the SPI protocol, ensuring easy integration with most microcontrollers.
  • Low Power Consumption: Designed for low-power operations, it supports a wide voltage range, typically from 2.5V to 5.5V, making it suitable for battery-operated applications.
  • Write Protection: It features programmable write protection to prevent accidental data overwrites or erasures, thus securing critical data.
  • Endurance: The EEPROM has an endurance of 1 million write cycles with a data retention period of over 100 years, ensuring data stability over a long period.
  • Operating Temperature Range: The device can operate over a broad temperature range, making it resilient in harsh environmental conditions.

Applications

The versatility of the 93C76 EEPROM allows it to be used in a variety of applications. It is commonly employed in:

  • Automotive systems for storing settings and calibration data
  • Industrial control systems for parameter storage
  • Medical devices where long-term data retention is crucial
  • Consumer electronics such as smart appliances and personal gadgets

In summary, the 93C76 from Microchip Technology is a high-quality, durable EEPROM that offers a reliable solution for data storage needs across multiple industries. Its small form factor, low power consumption, and high endurance make it an excellent choice for designers looking to enhance their systems with secure and persistent memory.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1009 $63.9081
20+ $5.8270 $116.5400
31+ $5.6445 $174.9795
43+ $5.4620 $234.8660
55+ $5.2807 $290.4385
74+ $4.7343 $350.3382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess